PROGRAMMABLE USB TYPE-C CONTROLL
USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
PROGRAMMABLE USB TYPE-C CONTROLL
PROGRAMMABLE USB TYPE-C CONTROLL
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 488-FUSB302TV11MPXCT-ND | FUSB302TV11MPX | FUSB302TV11MPX | FUSB302TV11MPX |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |