Win Source Part Number: 1131335-FUSB301ATM1X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 5,000
Protocol: USB
Function: Controller
Interface: I2C, USB
Current - Supply: 356µA
Standards: USB 2.0
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-FUSB301ATM1XTR
Product Status: Obsolete
IC USB-C PORT CONTROLLER
USB Controller USB 2.0 I²C, USB Interface 12-X2QFN (1.6x1.6)
IC USB-C PORT CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1131335-FUSB301ATM1X | FUSB301ATM1X | FUSB301ATM1X | FUSB301ATM1X |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |