onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB46K8X FSUSB46K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176116-FSUSB46K8X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make, USB 2.0 Package: 8-VFSOP (0.091", 2.30mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 4.3 V Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: US8 On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176116-FSUSB46K8X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make, USB 2.0 Package: 8-VFSOP (0.091", 2.30mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 4.3 V Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: US8 On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB46K8X - 1176116-FSUSB46K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB46K8X
1176116-FSUSB46K8X
Interface - Interface - Analog Switches - Special Purpose - FSUSB46K8X 1176116-FSUSB46K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176116-FSUSB46K8X Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make, USB 2.0 Package: 8-VFSOP (0.091", 2.30mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 4.3 V Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: US8 On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176116-FSUSB46K8X
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Break-Before-Make, USB 2.0
Package: 8-VFSOP (0.091", 2.30mm Width)
Applications: USB
Operating Supply Voltage: 3 V ~ 4.3 V
Switch Circuit: DPST
-3db Bandwidth: 720MHz
Number of Channels: 1
Family Name: FSUSB46
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: US8
On-State Resistance (Maximum): 6.5 Ohm
Alternative Parts (Cross-Reference): FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X;
Introduction Date: March 06, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB46K8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB46K8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB46K8X
HI-SPEED USB2.0 (480MBPS) DPST S

HI-SPEED USB2.0 (480MBPS) DPST S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1176116-FSUSB46K8X FSUSB46K8X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB46K8X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 4.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CP8007ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers