The FST3383 is a 10-bit low-power bus-exchange switch designed for high-speed CMOS TTL-compatible bus applications, enabling 5-bit bus exchange or 10-bit bus switching with zero propagation delay and ultra-low quiescent current of 0.2 mA typical. It operates from 4.0V to 5.5V supply voltage and functions within a -40°C to +85°C temperature range. The FST3383WM variant is packaged in a 24-lead small outline integrated circuit (SOIC), JEDEC MS-013, 0.300 inch wide. Control inputs are TTL-level compatible, and the device supports bus enable and exchange functions with zero ground bounce in flow-through mode. The on-resistance is typically 5 Ω at 5V with 30 mA load. No life support authorization is granted by the manufacturer.
IC BUS FET EXCH SW 5 X 2:2 24SOP / Bus FET Exchange Switch 5 x 2:2 24-SOP Product overview: FST3383WMX from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-FST3383WMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 48-FST3383WMX |
| Product Name | MOSFET Transistor |
| TJ | -40 to 85 C (-40 to 185 F) |