onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FST3383WMX

Description
Win Source Part Number: 1112843-FST3383WMX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus FET Exchange Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FST3383WMX.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FST33 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1112843-FST3383WMX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus FET Exchange Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FST3383WMX.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FST33 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1112843-FST3383WMX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1112843-FST3383WMX
Win Source Part Number: 1112843-FST3383WMX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus FET Exchange Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FST3383WMX.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FST33 Product Status: Obsolete

Win Source Part Number: 1112843-FST3383WMX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus FET Exchange Switch
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): FST3383WMX.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FST33
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1112843-FST3383WMX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GW,125 - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers