Nexperia B.V. 4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia 74HCT154N

Description
4 TO 16 DECODER / DEMUX, DIP-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Description
4 TO 16 DECODER / DEMUX, DIP-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC154; 74HCT154 is a high-speed 4-to-16 line decoder/demultiplexer that operates with active HIGH binary address inputs. It provides 16 mutually-exclusive active LOW outputs, making it suitable for applications requiring demultiplexing capabilities. The device features two enable inputs that can be used to strobe the decoder, reducing output glitches, or for expanding the decoder functionality. It is pin compatible with Low-power Schottky TTL (LSTTL) and complies with JEDEC standard no. 7A. The operating temperature range is specified from -40 °C to +125 °C, and it offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The product is available in a DIP-24 package, making it easy to integrate into various designs.

Datasheet Summary
Powered by GS/AI

The 74HC154; 74HCT154 is a high-speed 4-to-16 line decoder/demultiplexer that operates with active HIGH binary address inputs. It provides 16 mutually-exclusive active LOW outputs, making it suitable for applications requiring demultiplexing capabilities. The device features two enable inputs that can be used to strobe the decoder, reducing output glitches, or for expanding the decoder functionality. It is pin compatible with Low-power Schottky TTL (LSTTL) and complies with JEDEC standard no. 7A. The operating temperature range is specified from -40 °C to +125 °C, and it offers robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The product is available in a DIP-24 package, making it easy to integrate into various designs.

Suppliers

Company
Product
Description
Supplier Links
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia - 07WX3547 - Newark, An Avnet Company
Chicago, IL, United States
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia
07WX3547
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia 07WX3547
4 TO 16 DECODER / DEMUX, DIP-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

4 TO 16 DECODER / DEMUX, DIP-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 07WX3547
Product Name 4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54LS155AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HC138D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
5 suppliers
 - 54LS156/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details