onsemi Dual 4 Bit Analog Switch and Multiplexer IC FSSD07UMX

Description
1-Bit / 4 Bit SD/SDIO and MMC Dual-Host Multiplexer, 5000-REEL Product overview: FSSD07UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 Bit. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 4 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSSD07UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit / 4 Bit SD/SDIO and MMC Dual-Host Multiplexer, 5000-REEL Product overview: FSSD07UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 Bit. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 4 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSSD07UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 4 Bit Analog Switch and Multiplexer IC
743-FSSD07UMX
Dual 4 Bit Analog Switch and Multiplexer IC 743-FSSD07UMX
1-Bit / 4 Bit SD/SDIO and MMC Dual-Host Multiplexer, 5000-REEL Product overview: FSSD07UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 Bit. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 4 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSSD07UMX can be used for catalog matching and distributor lookup.

1-Bit / 4 Bit SD/SDIO and MMC Dual-Host Multiplexer, 5000-REEL Product overview: FSSD07UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 Bit. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 4 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-FSSD07UMX can be used for catalog matching and distributor lookup.

Supplier's Site
Analogue Mux/demux, 2 Onsemi - 07AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
07AH4013
Analogue Mux/demux, 2 Onsemi 07AH4013
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:10ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:UMLP; No. of Pins:24Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:10ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:UMLP; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-FSSD07UMX 07AH4013
Product Name Dual 4 Bit Analog Switch and Multiplexer IC Analogue Mux/demux, 2 Onsemi
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3.6 volts 1.65 to 3.6 volts
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details