Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch 74LVC1G3157DBVRE4

Description
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
74LVC1G3157DBVRE4
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch 74LVC1G3157DBVRE4
Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DBVRE4-ND
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DBVRE4-ND
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
300MHz SOT-23 Analog Switch and Multiplexer IC
747-74LVC1G3157DBVRE4
300MHz SOT-23 Analog Switch and Multiplexer IC 747-74LVC1G3157DBVRE4
300MHz 1-Ch 2:1 Analog Switch SOT-23-6 Product overview: 74LVC1G3157DBVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157DBVRE 4 can be used for catalog matching and distributor lookup.

300MHz 1-Ch 2:1 Analog Switch SOT-23-6 Product overview: 74LVC1G3157DBVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC1G3157DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - 765691-74LVC1G3157DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4
765691-74LVC1G3157DBVRE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 765691-74LVC1G3157DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 765691-74LVC1G3157DB VRE4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 5.2pF Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns Current - Leakage (IS(off)) (Maximum): 1μA Alternative Parts (Cross-Reference): PI5A4157TAE; ADG719BRT; DG2521DV; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765691-74LVC1G3157DBVRE4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Channel Capacitance (CS(off), CD(off)): 5.2pF
Family Name: 74LVC1G3157
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
On-State Resistance (Maximum): 15 Ohm
Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns
Current - Leakage (IS(off)) (Maximum): 1μA
Alternative Parts (Cross-Reference): PI5A4157TAE; ADG719BRT; DG2521DV;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DBVRE4
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DBVRE4
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DBVRE4
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DBVRE4
1 Circuit IC Switch 2:1 15Ohm SOT-23-6

1 Circuit IC Switch 2:1 15Ohm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC1G3157DBVRE4 74LVC1G3157DBVRE4-ND 747-74LVC1G3157DBVRE4 765691-74LVC1G3157DBVRE4 74LVC1G3157DBVRE4 74LVC1G3157DBVRE4
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Analog Switches, Multiplexers, Demultiplexers 300MHz SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data