onsemi Discrete Semiconductor Products FSS804-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 001297-FSS804-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10 mOhm @ 14A, 10V Gate Charge (Qg) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) @ Vds: 3000pF @ 10V Power - Max: 3.3W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 001297-FSS804-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10 mOhm @ 14A, 10V Gate Charge (Qg) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) @ Vds: 3000pF @ 10V Power - Max: 3.3W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 001297-FSS804-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
001297-FSS804-TL-E
Discrete Semiconductor Products 001297-FSS804-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 001297-FSS804-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10 mOhm @ 14A, 10V Gate Charge (Qg) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) @ Vds: 3000pF @ 10V Power - Max: 3.3W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 001297-FSS804-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 10 mOhm @ 14A, 10V
Gate Charge (Qg) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) @ Vds: 3000pF @ 10V
Power - Max: 3.3W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 14A MOSFET Transistor - 278-FSS804-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 14A MOSFET Transistor
278-FSS804-TL-E
30V 14A MOSFET Transistor 278-FSS804-TL-E
MOSFET N-CH 30V 14A 8-SOP Product overview: FSS804-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FSS804-TL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A 8-SOP Product overview: FSS804-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FSS804-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001297-FSS804-TL-E 278-FSS804-TL-E
Product Name Discrete Semiconductor Products 30V 14A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers
MOSFET DRVR 6A 1-OUT High Speed Inv/Non-Inv 8-Pin DSO T/R - 376-1EDI60I12AFXUMA1 - Utmel Electronic Limited
Specs
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
MOSFETs - 2060067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers