Nexperia B.V. Single FETs, MOSFETs BUK7Y15-100EX

Description
N-Channel 100V 68A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet
Description
N-Channel 100V 68A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-1484-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1484-2-ND
Single FETs, MOSFETs 1727-1484-2-ND
N-Channel 100V 68A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 68A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y15-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y15-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y15-100EX
MOSFET N-CH 100V 68A LFPAK56

MOSFET N-CH 100V 68A LFPAK56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V 15 mOhm MOSFET

MOSFET N-channel 60 V 15 mOhm MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1727-1484-2-ND BUK7Y15-100EX BUK7Y15-100EX
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers