onsemi Power Switch ICs FSL306LRLX

Description
Green-Mode Fairchild Buck Switch LSOP7
Request a Quote
Description
Green-Mode Fairchild Buck Switch LSOP7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 1662234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1662234
Power Switch ICs 1662234
Green-Mode Fairchild Buck Switch LSOP7

Green-Mode Fairchild Buck Switch LSOP7

Supplier's Site
Power Switch ICs - 8629135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8629135
Power Switch ICs 8629135
Green-Mode Fairchild Buck Switch LSOP7

Green-Mode Fairchild Buck Switch LSOP7

Supplier's Site
Power Switch ICs - 8629135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8629135P
Power Switch ICs 8629135P
Green-Mode Fairchild Buck Switch LSOP7

Green-Mode Fairchild Buck Switch LSOP7

Supplier's Site
Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R - 598-FSL306LRLX - Utmel Electronic Limited
Hong Kong, China
Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R
598-FSL306LRLX
Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R 598-FSL306LRLX
Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R

Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1662234 8629135P 598-FSL306LRLX
Product Name Power Switch ICs Power Switch ICs Current Mode PWM Controller 12V 150mA 7-Pin LSOP T/R
Features RoHS RoHS RoHS
Package Type Lsop LSOP 8-SMD (7 Leads), Gull Wing
Pins 8 # 8 #
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details