onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU FSDM07652RBWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204335-FSDM07652RBWD TU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM07652 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652REWDTU; FSL176MRTUDTU; Introduction Date: July 27, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204335-FSDM07652RBWD TU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM07652 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652REWDTU; FSL176MRTUDTU; Introduction Date: July 27, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU - 204335-FSDM07652RBWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU
204335-FSDM07652RBWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU 204335-FSDM07652RBWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204335-FSDM07652RBWD TU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM07652 Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652REWDTU; FSL176MRTUDTU; Introduction Date: July 27, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204335-FSDM07652RBWDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: FSDM07652
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-6L (Forming)
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSDM07652REWDTU; FSL176MRTUDTU;
Introduction Date: July 27, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSDM07652RBWDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSDM07652RBWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site
AC DC Converters, Offline Switches - FSDM07652RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM07652RBWDTU
AC DC Converters, Offline Switches FSDM07652RBWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now
AC DC Converters, Offline Switches - FSDM07652RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM07652RBWDTU
AC DC Converters, Offline Switches FSDM07652RBWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM07652RBWDTU
PMIC - AC DC Converters, Offline Switchers FSDM07652RBWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204335-FSDM07652RBWDTU FSDM07652RBWDTU FSDM07652RBWDTU FSDM07652RBWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RBWDTU Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220 TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details