onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV330QSC FSAV330QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175858-FSAV330QSC Packaging: Tube Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: FSAV330 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175858-FSAV330QSC Packaging: Tube Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: FSAV330 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSC - 1175858-FSAV330QSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSC
1175858-FSAV330QSC
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSC 1175858-FSAV330QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1175858-FSAV330QSC Packaging: Tube Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: FSAV330 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175858-FSAV330QSC
Packaging: Tube
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-LSSOP
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: FSAV330
Manufacturer Pack Quantity: 4,700
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV330QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV330QSC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV330QSC
AUDIO/VIDEO SWITCH

AUDIO/VIDEO SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175858-FSAV330QSC FSAV330QSC
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV330QSC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers