IC BATT CHG LI-ION USB 30WLCSP
IC BATT CHG LI-ION USB 30WLCSP
IC BATT CHG LI-ION USB 30WLCSP
Charger IC Lithium Ion 30-WLCSP (2.46x2.26)
Charger IC Lithium Ion 30-WLCSP (2.46x2.26)
IC BATT CHG LI-ION USB 30WLCSP
IC BATT CHG USB ACCESS DET SWTCH
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FSA9591UCXDKR-ND | FSA9591UCX | FSA9591UCX | FSA9591UCX |
| Product Name | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 30-UFBGA, WLCSP | BGA; CSP; 30-UFBGA, WLCSP | BGA | |
| Pins | 30 | |||
| Supply Voltage | 4.4 volts |