onsemi PMIC - PMIC - Battery Management - FSA9485UCX FSA9485UCX

Description
Consumer Circuit, PBGA25
Request a Quote Datasheet
Description
Consumer Circuit, PBGA25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSA9485UCX - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PBGA25

Consumer Circuit, PBGA25

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - FSA9485UCX - 1175847-FSA9485UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FSA9485UCX
1175847-FSA9485UCX
PMIC - PMIC - Battery Management - FSA9485UCX 1175847-FSA9485UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175847-FSA9485UCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 25-UFBGA, WLCSP Function: Multi-Function Controller Interface: I2C, USB Fault Protection: Over Current, Over Voltage Family Name: FSA9485 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 25-WLCSP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175847-FSA9485UCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 25-UFBGA, WLCSP
Function: Multi-Function Controller
Interface: I2C, USB
Fault Protection: Over Current, Over Voltage
Family Name: FSA9485
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 25-WLCSP
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - FSA9485UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA9485UCX
Battery Management FSA9485UCX
Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Buy Now Datasheet
Battery Management - FSA9485UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA9485UCX
Battery Management FSA9485UCX
Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - FSA9485UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
FSA9485UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management FSA9485UCX
IC BATT CONSUMER CIRC PBGA25

IC BATT CONSUMER CIRC PBGA25

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number FSA9485UCX 1175847-FSA9485UCX FSA9485UCX FSA9485UCX
Product Name PMIC - PMIC - Battery Management - FSA9485UCX Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type 25 PIN FLIP-CHIP BGA; CSP; 25-UFBGA, WLCSP BGA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details