Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108489-FSA832L10X
Packaging: Reel - TR
Fault Protection: Over Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MicroPak
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT MFUNC 10MICROPAK
Battery Multi-Function Controller IC 10-MicroPak™
Battery Management USB 2.0 Hi-Speed Charger Detection
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 108489-FSA832L10X | FSA832L10X | FSA832L10X | FSA832L10X |
| Product Name | PMIC - PMIC - Battery Management - FSA832L10X | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |