onsemi PMIC - PMIC - Battery Management - FSA831L10X FSA831L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119986-FSA831L10X Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119986-FSA831L10X Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - FSA831L10X - 119986-FSA831L10X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FSA831L10X
119986-FSA831L10X
PMIC - PMIC - Battery Management - FSA831L10X 119986-FSA831L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119986-FSA831L10X Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119986-FSA831L10X
Packaging: Reel - TR
Fault Protection: Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MicroPak
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - FSA831L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
FSA831L10X
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management FSA831L10X
IC BATT PWR SUPPLY SUPPORT CIRC

IC BATT PWR SUPPLY SUPPORT CIRC

Supplier's Site
Battery Management - FSA831L10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA831L10X
Battery Management FSA831L10X
Battery Multi-Function Controller IC 10-MicroPak™

Battery Multi-Function Controller IC 10-MicroPak™

Buy Now Datasheet
Battery Management - FSA831L10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA831L10X
Battery Management FSA831L10X
Battery Multi-Function Controller IC 10-MicroPak™

Battery Multi-Function Controller IC 10-MicroPak™

Buy Now Datasheet
Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION - 598-FSA831L10X - Utmel Electronic Limited
Hong Kong, China
Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION
598-FSA831L10X
Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION 598-FSA831L10X
Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION

Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 119986-FSA831L10X FSA831L10X FSA831L10X 598-FSA831L10X
Product Name PMIC - PMIC - Battery Management - FSA831L10X Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management USB2.0 HI SPD CHGR DETECT W/ ISOLATION
Output Options Inverting
Type 10-MicroPak 10-UFQFN Exposed Pad 10-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details