onsemi Interface - Interface - Analog Switches - Special Purpose - FSA801UMX FSA801UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040116-FSA801UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 9 Ohm (USB) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040116-FSA801UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 9 Ohm (USB) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA801UMX - 1040116-FSA801UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA801UMX
1040116-FSA801UMX
Interface - Interface - Analog Switches - Special Purpose - FSA801UMX 1040116-FSA801UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040116-FSA801UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm (Audio), 9 Ohm (USB) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040116-FSA801UMX
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, UART, USB
Number of Channels: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3 Ohm (Audio), 9 Ohm (USB)
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA801UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA801UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA801UMX
AUDIO/VIDEO SWITCH, 1 FUNC, 3 CH

AUDIO/VIDEO SWITCH, 1 FUNC, 3 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040116-FSA801UMX FSA801UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA801UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface - CODECs - AD1981AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details