onsemi Interface - Interface - Specialized - FSA644BUCX FSA644BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 710201-FSA644BUCX Packaging: Reel Mounting Style: SMD Applications: Cell Phone Categories: Integrated Circuits Supplier Device Package: 36-WLCSP (2.42x2.42) Manufacturer Package: 36-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: FSA644 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 4.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 710201-FSA644BUCX Packaging: Reel Mounting Style: SMD Applications: Cell Phone Categories: Integrated Circuits Supplier Device Package: 36-WLCSP (2.42x2.42) Manufacturer Package: 36-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: FSA644 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA644BUCX - 710201-FSA644BUCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA644BUCX
710201-FSA644BUCX
Interface - Interface - Specialized - FSA644BUCX 710201-FSA644BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 710201-FSA644BUCX Packaging: Reel Mounting Style: SMD Applications: Cell Phone Categories: Integrated Circuits Supplier Device Package: 36-WLCSP (2.42x2.42) Manufacturer Package: 36-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: FSA644 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 4.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 710201-FSA644BUCX
Packaging: Reel
Mounting Style: SMD
Applications: Cell Phone
Categories: Integrated Circuits
Supplier Device Package: 36-WLCSP (2.42x2.42)
Manufacturer Package: 36-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: FSA644
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 4.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FSA644BUCX
Integrated Circuits (ICs) - Interface - Specialized FSA644BUCX
IC INTFACE SPECIALIZED 36WLCSP

IC INTFACE SPECIALIZED 36WLCSP

Supplier's Site
Specialized - FSA644BUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA644BUCX
Specialized FSA644BUCX
Cell Phone Interface 36-WLCSP (2.42x2.42)

Cell Phone Interface 36-WLCSP (2.42x2.42)

Buy Now Datasheet
Interface - Specialized - FSA644BUCX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FSA644BUCX
Interface - Specialized FSA644BUCX
IC INTFACE SPECIALIZED 36WLCSP

IC INTFACE SPECIALIZED 36WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710201-FSA644BUCX FSA644BUCX FSA644BUCX FSA644BUCX
Product Name Interface - Interface - Specialized - FSA644BUCX Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 1.65V ~ 4.5V Other Other; 1.65V ~ 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details