onsemi Interface - Interface - Analog Switches - Special Purpose - FSA3030UMX FSA3030UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129203-FSA3030UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DP3T -3db Bandwidth: 2GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm (USB), 4 Ohm (Audio) (Typ) Case / Package: 12-UMLP (1.8x1.8) Single Supply Voltage (V+): 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129203-FSA3030UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DP3T -3db Bandwidth: 2GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm (USB), 4 Ohm (Audio) (Typ) Case / Package: 12-UMLP (1.8x1.8) Single Supply Voltage (V+): 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA3030UMX - 129203-FSA3030UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA3030UMX
129203-FSA3030UMX
Interface - Interface - Analog Switches - Special Purpose - FSA3030UMX 129203-FSA3030UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129203-FSA3030UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DP3T -3db Bandwidth: 2GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm (USB), 4 Ohm (Audio) (Typ) Case / Package: 12-UMLP (1.8x1.8) Single Supply Voltage (V+): 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129203-FSA3030UMX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DP3T
-3db Bandwidth: 2GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.5 Ohm (USB), 4 Ohm (Audio) (Typ)
Case / Package: 12-UMLP (1.8x1.8)
Single Supply Voltage (V+): 2.5 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA3030UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA3030UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA3030UMX
HIGH-SPEED USB2.0/MOBILE HIGH-DE

HIGH-SPEED USB2.0/MOBILE HIGH-DE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 129203-FSA3030UMX FSA3030UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA3030UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260828-SI32177-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers