onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2367BQX FSA2367BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175839-FSA2367BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make Package: 14-WFQFN Exposed Pad Applications: Audio Operating Supply Voltage: 2.7 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSA2367 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DQFN (3x2.5) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): ADG786BCPZ; MAX4619ESE; MAX4619CPE+T; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175839-FSA2367BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make Package: 14-WFQFN Exposed Pad Applications: Audio Operating Supply Voltage: 2.7 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSA2367 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DQFN (3x2.5) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): ADG786BCPZ; MAX4619ESE; MAX4619CPE+T; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2367BQX - 1175839-FSA2367BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2367BQX
1175839-FSA2367BQX
Interface - Interface - Analog Switches - Special Purpose - FSA2367BQX 1175839-FSA2367BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175839-FSA2367BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Break-Before-Make Package: 14-WFQFN Exposed Pad Applications: Audio Operating Supply Voltage: 2.7 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSA2367 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DQFN (3x2.5) On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): ADG786BCPZ; MAX4619ESE; MAX4619CPE+T; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175839-FSA2367BQX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Break-Before-Make
Package: 14-WFQFN Exposed Pad
Applications: Audio
Operating Supply Voltage: 2.7 V ~ 4.3 V
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 3
Part Status: Obsolete(EOL)
Family Name: FSA2367
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-DQFN (3x2.5)
On-State Resistance (Maximum): 2 Ohm
Alternative Parts (Cross-Reference): ADG786BCPZ; MAX4619ESE; MAX4619CPE+T;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2367BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2367BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2367BQX
SPDT, 3 FUNC, 1 CHANNEL

SPDT, 3 FUNC, 1 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175839-FSA2367BQX FSA2367BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2367BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.7 V ~ 4.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Switch ICs - 2587054 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Pins 7 #
View Details