onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2269UCX FSA2269UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016498-FSA2269UCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 12-WLCSP Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016498-FSA2269UCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 12-WLCSP Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2269UCX - 016498-FSA2269UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2269UCX
016498-FSA2269UCX
Interface - Interface - Analog Switches - Special Purpose - FSA2269UCX 016498-FSA2269UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016498-FSA2269UCX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 12-WLCSP Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016498-FSA2269UCX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 12-WLCSP
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2269UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2269UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2269UCX
LOW VOLTAGE DUAL-SPDT (0.4OHM) A

LOW VOLTAGE DUAL-SPDT (0.4OHM) A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016498-FSA2269UCX FSA2269UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2269UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Telecom - SI32267-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details