onsemi Dpdt Usb Switch, 480Mbps, -45 To 85Deg C; Usb Ic Type Onsemi FSA221UMX

Description
DPDT USB SWITCH, 480MBPS, -45 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DPDT USB SWITCH, 480MBPS, -45 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpdt Usb Switch, 480Mbps, -45 To 85Deg C; Usb Ic Type Onsemi - 52M3309 - Newark, An Avnet Company
Chicago, IL, United States
Dpdt Usb Switch, 480Mbps, -45 To 85Deg C; Usb Ic Type Onsemi
52M3309
Dpdt Usb Switch, 480Mbps, -45 To 85Deg C; Usb Ic Type Onsemi 52M3309
DPDT USB SWITCH, 480MBPS, -45 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; Product Range:-RoHS Compliant: Yes

DPDT USB SWITCH, 480MBPS, -45 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52M3309
Product Name Dpdt Usb Switch, 480Mbps, -45 To 85Deg C; Usb Ic Type Onsemi
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CG7866AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers