1 Circuit IC Switch 1:1 900mOhm 6-MicroPak
IC SW SPST-NCX1 900MOHM 6MICROPK Product overview: FSA1157L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1157L6X can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 900mOhm 6-MicroPak
1 Circuit IC Switch 1:1 900mOhm 6-MicroPak
IC SWITCH SPST 6MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA1157L6XTR-ND | 747-FSA1157L6X | FSA1157L6X | FSA1157L6X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 900MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Ron | 0.9000 ohms | 0.9000 ohms | ||
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz |