Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1 BTS5264SFXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864881-BTS5264SFXUMA 1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864881-BTS5264SFXUMA 1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1 - 864881-BTS5264SFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1
864881-BTS5264SFXUMA1
Logic - Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1 864881-BTS5264SFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864881-BTS5264SFXUMA 1 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 864881-BTS5264SFXUMA1
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
BTS5264SFXUMA1
Logic - Signal Switches, Multiplexers, Decoders BTS5264SFXUMA1
PMIC - POWER DISTRIBUTION SWITCH

PMIC - POWER DISTRIBUTION SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 864881-BTS5264SFXUMA1 BTS5264SFXUMA1
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - BTS5264SFXUMA1 Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-5943-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1905591P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details