onsemi 600V 1A MOSFET Transistor FQU1N60C

Description
MOSFET N-CH 600V 1A IPAK Product overview: FQU1N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU1N60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1A IPAK Product overview: FQU1N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU1N60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A MOSFET Transistor
285-FQU1N60C
600V 1A MOSFET Transistor 285-FQU1N60C
MOSFET N-CH 600V 1A IPAK Product overview: FQU1N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU1N60C can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1A IPAK Product overview: FQU1N60C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQU1N60C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU1N60C - 067481-FQU1N60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU1N60C
067481-FQU1N60C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU1N60C 067481-FQU1N60C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067481-FQU1N60C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.2nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 11.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067481-FQU1N60C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.2nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 11.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQU1N60C 067481-FQU1N60C
Product Name 600V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQU1N60C
Polarity N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
FET, MOSFET Arrays - 2N7002DWH6327XTSA1TR-ND - DigiKey
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers
MOSFETs - 7816691P - RS Components, Ltd.
Nexperia B.V.
Specs
Package Type SOT23; SOT-23
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers