onsemi N-Channel 250V 0.83A 1.75 Ohm MOSFET Transistor FQT4N25TF

Description
250V N-Channel MOSFET, 0.83A, 1.75 Ohm, SOT-223 Product overview: FQT4N25TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 0.83A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.83A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N25TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V N-Channel MOSFET, 0.83A, 1.75 Ohm, SOT-223 Product overview: FQT4N25TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 0.83A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.83A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N25TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 0.83A 1.75 Ohm MOSFET Transistor
278-FQT4N25TF
N-Channel 250V 0.83A 1.75 Ohm MOSFET Transistor 278-FQT4N25TF
250V N-Channel MOSFET, 0.83A, 1.75 Ohm, SOT-223 Product overview: FQT4N25TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 0.83A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.83A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N25TF can be used for catalog matching and distributor lookup.

250V N-Channel MOSFET, 0.83A, 1.75 Ohm, SOT-223 Product overview: FQT4N25TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 0.83A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.83A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQT4N25TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQT4N25TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQT4N25TFTR-ND
Single FETs, MOSFETs FQT4N25TFTR-ND
N-Channel 250V 830mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

N-Channel 250V 830mA (Tc) 2.5W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N25TF - 001260-FQT4N25TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N25TF
001260-FQT4N25TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N25TF 001260-FQT4N25TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001260-FQT4N25TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Family Name: FQT4N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 830mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 5.6nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.75 Ohm @ 415mA, 10V Alternative Parts (Cross-Reference): SiHFL214T; IRFL214; SiHFL214-GE3; SiHFL214T-E3 ; Introduction Date: May 21, 2001 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001260-FQT4N25TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Family Name: FQT4N25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 830mA (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.75 Ohm @ 415mA, 10V
Alternative Parts (Cross-Reference): SiHFL214T; IRFL214; SiHFL214-GE3; SiHFL214T-E3 ;
Introduction Date: May 21, 2001
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQT4N25TF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT4N25TF
Single FETs, MOSFETs FQT4N25TF
POWER FIELD-EFFECT TRANSISTOR, 0

POWER FIELD-EFFECT TRANSISTOR, 0

Supplier's Site Datasheet
Single FETs, MOSFETs - FQT4N25TF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQT4N25TF
Single FETs, MOSFETs FQT4N25TF
MOSFET N-CH 250V 830MA SOT223-4

MOSFET N-CH 250V 830MA SOT223-4

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 0.83A, Sot-223-3; Transistor Polarity Onsemi - 31Y1564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.83A, Sot-223-3; Transistor Polarity Onsemi
31Y1564
Mosfet, N-Ch, 250V, 0.83A, Sot-223-3; Transistor Polarity Onsemi 31Y1564
MOSFET, N-CH, 250V, 0.83A, SOT-223-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:830mA; On Resistance Rds(on):1.38ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 0.83A, SOT-223-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:830mA; On Resistance Rds(on):1.38ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQT4N25TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQT4N25TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQT4N25TF
MOSFET N-CH 250V 830MA SOT223-4

MOSFET N-CH 250V 830MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V Single

MOSFET 250V Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQT4N25TF FQT4N25TFTR-ND 001260-FQT4N25TF FQT4N25TF 31Y1564 FQT4N25TF FQT4N25TF
Product Name N-Channel 250V 0.83A 1.75 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT4N25TF Single FETs, MOSFETs Mosfet, N-Ch, 250V, 0.83A, Sot-223-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - AUIRF2804L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers