onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N80TF_WS FQT1N80TF_WS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039969-FQT1N80TF_WS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-3 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.2nC @ 10V Max Input Capacitance: 195pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039969-FQT1N80TF_WS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-3 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.2nC @ 10V Max Input Capacitance: 195pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N80TF_WS - 1039969-FQT1N80TF_WS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N80TF_WS
1039969-FQT1N80TF_WS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N80TF_WS 1039969-FQT1N80TF_WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039969-FQT1N80TF_WS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-3 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7.2nC @ 10V Max Input Capacitance: 195pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039969-FQT1N80TF_WS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-3
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 7.2nC @ 10V
Max Input Capacitance: 195pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039969-FQT1N80TF_WS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQT1N80TF_WS
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R140M1HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET - CSD18532NQ5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 135000 milliamps
View Details
7 suppliers