onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF90N10V2 FQPF90N10V2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067473-FQPF90N10V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 191nC @ 10V Max Input Capacitance: 6150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 10 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067473-FQPF90N10V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 191nC @ 10V Max Input Capacitance: 6150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 10 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF90N10V2 - 067473-FQPF90N10V2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF90N10V2
067473-FQPF90N10V2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF90N10V2 067473-FQPF90N10V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067473-FQPF90N10V2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 191nC @ 10V Max Input Capacitance: 6150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 10 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067473-FQPF90N10V2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 191nC @ 10V
Max Input Capacitance: 6150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 10 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 90A MOSFET Transistor
278-FQPF90N10V2
100V 90A MOSFET Transistor 278-FQPF90N10V2
MOSFET N-CH 100V 90A TO220F Product overview: FQPF90N10V2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF90N10V2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 90A TO220F Product overview: FQPF90N10V2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF90N10V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF90N10V2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF90N10V2-ND
Single FETs, MOSFETs FQPF90N10V2-ND
N-Channel 100V 90A (Tc) 83W (Tc) Through Hole TO-220F-3

N-Channel 100V 90A (Tc) 83W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFET N-CH 100V 90A TO-220F - 598-FQPF90N10V2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 90A TO-220F
598-FQPF90N10V2
MOSFET N-CH 100V 90A TO-220F 598-FQPF90N10V2
MOSFET N-CH 100V 90A TO-220F

MOSFET N-CH 100V 90A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF90N10V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF90N10V2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF90N10V2
MOSFET N-CH 100V 90A TO220F

MOSFET N-CH 100V 90A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067473-FQPF90N10V2 278-FQPF90N10V2 FQPF90N10V2-ND 598-FQPF90N10V2 FQPF90N10V2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF90N10V2 100V 90A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 100V 90A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 83000 milliwatts 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data