onsemi Mosfet, N, To-220F; Channel Type Onsemi FQPF5N60C.

Description
MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:33W RoHS Compliant: Yes
Description
MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:33W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N, To-220F; Channel Type Onsemi - 91K9890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220F; Channel Type Onsemi
91K9890
Mosfet, N, To-220F; Channel Type Onsemi 91K9890
MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:33W RoHS Compliant: Yes

MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:33W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 91K9890
Product Name Mosfet, N, To-220F; Channel Type Onsemi
IDSS 4500 milliamps
Unlock Full Specs
to access all available technical data