onsemi 150V 4.2A MOSFET Transistor FQPF5N15

Description
MOSFET N-CH 150V 4.2A TO-220F Product overview: FQPF5N15 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQPF5N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 4.2A TO-220F Product overview: FQPF5N15 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQPF5N15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 4.2A MOSFET Transistor
285-FQPF5N15
150V 4.2A MOSFET Transistor 285-FQPF5N15
MOSFET N-CH 150V 4.2A TO-220F Product overview: FQPF5N15 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQPF5N15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4.2A TO-220F Product overview: FQPF5N15 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQPF5N15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N15 - 1039938-FQPF5N15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N15
1039938-FQPF5N15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N15 1039938-FQPF5N15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039938-FQPF5N15 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039938-FQPF5N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQPF5N15 1039938-FQPF5N15
Product Name 150V 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF5N15
Polarity N-Channel N-Channel; N-Channel
PD 32000 milliwatts 32000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709038 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers