onsemi 500V 9A MOSFET Transistor FQI9N50CTU

Description
MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 9A MOSFET Transistor
278-FQI9N50CTU
500V 9A MOSFET Transistor 278-FQI9N50CTU
MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50CTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50CTU - 016447-FQI9N50CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50CTU
016447-FQI9N50CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50CTU 016447-FQI9N50CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016447-FQI9N50CTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016447-FQI9N50CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK (TO-262)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI9N50CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI9N50CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI9N50CTU
MOSFET N-CH 500V 9A I2PAK

MOSFET N-CH 500V 9A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQI9N50CTU 016447-FQI9N50CTU FQI9N50CTU
Product Name 500V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50CTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 135000 milliwatts 135000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; I2PAK (TO-262) TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers