N-Channel 100V 10A (Tc) 2.5W (Ta), 40W (Tc) Surface Mount TO-252AA
MOSFET N-CH 100V 10A DPAK Product overview: FQD13N10LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD13N10LTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039692-FQD13N10LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQD13N10LTF-ND | 278-FQD13N10LTF | 1039692-FQD13N10LTF |
| Product Name | Single FETs, MOSFETs | 100V 10A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD13N10LTF |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | |
| PD | 40000 milliwatts | 2500 to 40000 milliwatts |