onsemi 60V 85A MOSFET Transistor FQB85N06TM_AM002

Description
MOSFET N-CH 60V 85A D2PAK Product overview: FQB85N06TM_AM002 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB85N06TM_AM002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 85A D2PAK Product overview: FQB85N06TM_AM002 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB85N06TM_AM002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 85A MOSFET Transistor
278-FQB85N06TM_AM002
60V 85A MOSFET Transistor 278-FQB85N06TM_AM002
MOSFET N-CH 60V 85A D2PAK Product overview: FQB85N06TM_AM002 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB85N06TM_AM002 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 85A D2PAK Product overview: FQB85N06TM_AM002 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB85N06TM_AM002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB85N06TM_AM002-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB85N06TM_AM002-ND
Single FETs, MOSFETs FQB85N06TM_AM002-ND
N-Channel 60V 85A (Tc) 3.75W (Ta), 160W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 85A (Tc) 3.75W (Ta), 160W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB85N06TM_AM002 - 774726-FQB85N06TM_AM002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB85N06TM_AM002
774726-FQB85N06TM_AM002
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB85N06TM_AM002 774726-FQB85N06TM_AM002
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774726-FQB85N06TM_AM 002 Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Part Status: Obsolete(EOL) Family Name: FQB85N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4120pF @ 25V Vgs (Maximum): ±25V Power Dissipation (Maximum): 3.75W (Ta), 160W (Tc) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 42.5A, 10V Alternative Parts (Cross-Reference): 2SK3354-ZJ-E1; STB60NF06L; 2SK3353-ZJ-E2; 2SK3354-ZJ-AZ; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774726-FQB85N06TM_AM002
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQB85N06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4120pF @ 25V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 3.75W (Ta), 160W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 42.5A, 10V
Alternative Parts (Cross-Reference): 2SK3354-ZJ-E1; STB60NF06L; 2SK3353-ZJ-E2; 2SK3354-ZJ-AZ;
Introduction Date: May 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB85N06TM_AM002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB85N06TM_AM002
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB85N06TM_AM002
MOSFET N-CH 60V 85A D2PAK

MOSFET N-CH 60V 85A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB85N06TM_AM002 FQB85N06TM_AM002-ND 774726-FQB85N06TM_AM002 FQB85N06TM_AM002
Product Name 60V 85A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB85N06TM_AM002 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFU8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers