The FQB6N15TM is an N-channel MOSFET designed for high-efficiency switching applications, including DC-DC converters and motor control. It is packaged in a D²PAK (TO-263AB) surface-mount format with two leads and an exposed thermal tab. The device has a drain-source voltage rating of 150 V, a continuous drain current of 6.4 A at 25°C case temperature, and a maximum power dissipation of 63 W at 25°C case temperature. The junction operating temperature range is -55°C to 175°C. The part meets RoHS standards and is qualified to AEC-Q200 for automotive reliability. It is rated for operation in low-voltage, high-current applications with high switching efficiency.
Manufacturer: ON Semiconductor
Win Source Part Number: 919274-FQB6N15TM
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 6.4A (Tc) 3.75W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB6
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919274-FQB6N15TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB6N15TM |
| Polarity | N-Channel |