onsemi MOSFETs FQB47P06TM_AM002

Description
MOSFET P-Channel 60V 47A D2PAK
Request a Quote Datasheet
Description
MOSFET P-Channel 60V 47A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710905
MOSFETs 6710905
MOSFET P-Channel 60V 47A D2PAK

MOSFET P-Channel 60V 47A D2PAK

Supplier's Site
MOSFETs - 6710905P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710905P
MOSFETs 6710905P
MOSFET P-Channel 60V 47A D2PAK

MOSFET P-Channel 60V 47A D2PAK

Supplier's Site
Singapore, Singapore
60V 47A MOSFET Transistor
285-FQB47P06TM_AM002
60V 47A MOSFET Transistor 285-FQB47P06TM_AM002
MOSFET P-CH 60V 47A D2PAK Product overview: FQB47P06TM_AM002 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB47P06TM_AM002 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 47A D2PAK Product overview: FQB47P06TM_AM002 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB47P06TM_AM002 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB47P06TM_AM002 - 130415-FQB47P06TM_AM002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB47P06TM_AM002
130415-FQB47P06TM_AM002
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB47P06TM_AM002 130415-FQB47P06TM_AM002
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130415-FQB47P06TM_AM 002 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 23.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Audio

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130415-FQB47P06TM_AM002
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 23.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Audio

Buy Now Datasheet
Mosfet, -60V, -47A, D2-Pak; Channel Type Onsemi - 84H4746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, -60V, -47A, D2-Pak; Channel Type Onsemi
84H4746
Mosfet, -60V, -47A, D2-Pak; Channel Type Onsemi 84H4746
MOSFET, -60V, -47A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, -60V, -47A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710905 6710905P 285-FQB47P06TM_AM002 130415-FQB47P06TM_AM002 84H4746
Product Name MOSFETs MOSFETs 60V 47A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB47P06TM_AM002 Mosfet, -60V, -47A, D2-Pak; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 Reel - TR TO-263; SOT3; D2PAK (TO-263AB) TO-3
Number of units in IC 1
PD 3750 milliwatts 3750 to 160000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers
MOSFETs - 2496866P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers
MOSFET - ALD212914SAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers