onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB140N03LTM FQB140N03LTM

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059655-FQB140N03LTM Mounting: SMD (SMT) Power Dissipation: 3.75 W Rise Time: 770 ns Fall Time: 250 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 140 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 25 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059655-FQB140N03LTM Mounting: SMD (SMT) Power Dissipation: 3.75 W Rise Time: 770 ns Fall Time: 250 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 140 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 25 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB140N03LTM - 1059655-FQB140N03LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB140N03LTM
1059655-FQB140N03LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB140N03LTM 1059655-FQB140N03LTM
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059655-FQB140N03LTM Mounting: SMD (SMT) Power Dissipation: 3.75 W Rise Time: 770 ns Fall Time: 250 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 140 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 25 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059655-FQB140N03LTM
Mounting: SMD (SMT)
Power Dissipation: 3.75 W
Rise Time: 770 ns
Fall Time: 250 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 140 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 25 ns
Drain to Source Resistance: 4.5 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1059655-FQB140N03LTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB140N03LTM
Package Type TO-263; SOT3; D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1826903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details