onsemi Single FETs, MOSFETs FQAF17N40

Description
N-Channel 400V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 400V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF17N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF17N40-ND
Single FETs, MOSFETs FQAF17N40-ND
N-Channel 400V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF

N-Channel 400V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17N40 - 872239-FQAF17N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17N40
872239-FQAF17N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17N40 872239-FQAF17N40
Manufacturer: ON Semiconductor Win Source Part Number: 872239-FQAF17N40 Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FQAF1 Categories: Discrete Semiconductor Products Case / Package: TO-3PF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872239-FQAF17N40
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 12.2A (Tc) 100W (Tc) Through Hole TO-3PF
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQAF1
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF17N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF17N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF17N40
MOSFET N-CH 400V 12.2A TO3PF

MOSFET N-CH 400V 12.2A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQAF17N40-ND 872239-FQAF17N40 FQAF17N40
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17N40 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers