onsemi FPF2147

Description
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A
Request a Quote Datasheet
Description
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FPF2147 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A

Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A

Supplier's Site Datasheet
 - FPF2147 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A

Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.6A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number FPF2147
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details