onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2108 FPF2108

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016400-FPF2108 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD6538G-LBTR; MAX4794EUS+; MAX4794ETT+T; MAX4794ETT-T ; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016400-FPF2108 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD6538G-LBTR; MAX4794EUS+; MAX4794ETT+T; MAX4794ETT-T ; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2108 - FPF2108 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2108
FPF2108
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2108 FPF2108
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016400-FPF2108 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD6538G-LBTR; MAX4794EUS+; MAX4794ETT+T; MAX4794ETT-T ; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016400-FPF2108
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 125 mOhm
Family Name: FPF2108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD6538G-LBTR; MAX4794EUS+; MAX4794ETT+T; MAX4794ETT-T ;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2108
PMIC - Power Distribution Switches, Load Drivers FPF2108
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2108 FPF2108
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2108 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Block - 10712899 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details