The FODM8801AV is a high-temperature phototransistor optocoupler in a half-pitch mini-flat 4-pin package, measuring 2.4 mm maximum standoff height with 1.27 mm lead pitch. It features an isolation voltage of 3750 VAC RMS for one minute, meets DIN EN/IEC60747-5-5 safety standards, and supports operation up to 125°C. The device includes a DIN EN/IEC60747-5-5 option and is RoHS compliant, with a recommended operating temperature range of -40°C to +125°C and a maximum junction temperature of 140°C.
Transistor Output Optocouplers OptoHiT Octocoupler Phototransistor Product overview: FODM8801AV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM8801AV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM8801AV |
| Product Name | Bipolar Transistor |
| Package Type | Tube |