onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3012R3V

Description
OPTOISOLATOR 3.75KV TRIAC 4MFP
Description
OPTOISOLATOR 3.75KV TRIAC 4MFP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FODM3012R3V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FODM3012R3V
Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3012R3V
OPTOISOLATOR 3.75KV TRIAC 4MFP

OPTOISOLATOR 3.75KV TRIAC 4MFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number FODM3012R3V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details