onsemi Electronic Surplus - FODM3011 FODM3011

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175035-FODM3011 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175035-FODM3011 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM3011 - 1175035-FODM3011 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM3011
1175035-FODM3011
Electronic Surplus - FODM3011 1175035-FODM3011
Manufacturer: ON Semiconductor Win Source Part Number: 1175035-FODM3011 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175035-FODM3011
Packaging: Tube
Mounting Style: SMD
Approvals: BSI, CSA, UL
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 10V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175035-FODM3011
Product Name Electronic Surplus - FODM3011
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CE
Application General Lab & Industrial
View Details