onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output FODM217DR2

Description
Win Source Part Number: 1059568-FODM217DR2 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: FODM217 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM217DR2OSDKR,FODM 217DR2OSCT,FODM217DR 2OSTR,FODM217DR2-ND Base Product Number: FODM217
Request a Quote Datasheet
Description
Win Source Part Number: 1059568-FODM217DR2 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: FODM217 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM217DR2OSDKR,FODM 217DR2OSCT,FODM217DR 2OSTR,FODM217DR2-ND Base Product Number: FODM217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1059568-FODM217DR2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1059568-FODM217DR2
Isolators - Optoisolators - Transistor, Photovoltaic Output 1059568-FODM217DR2
Win Source Part Number: 1059568-FODM217DR2 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: FODM217 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM217DR2OSDKR,FODM 217DR2OSCT,FODM217DR 2OSTR,FODM217DR2-ND Base Product Number: FODM217

Win Source Part Number: 1059568-FODM217DR2
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: FODM217
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 300% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FODM217DR2OSDKR,FODM217DR2OSCT,FODM217DR2OSTR,FODM217DR2-ND
Base Product Number: FODM217

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1059568-FODM217DR2
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8065AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details