onsemi Electronic Surplus - FODB102 FODB102

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175025-FODB102 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175025-FODB102 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODB102 - 1175025-FODB102 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODB102
1175025-FODB102
Electronic Surplus - FODB102 1175025-FODB102
Manufacturer: ON Semiconductor Win Source Part Number: 1175025-FODB102 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175025-FODB102
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 4-BGA (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 75V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-TEBGA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 1μs, 5μs
Turn On / Turn Off Time: 3μs, 5μs
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175025-FODB102
Product Name Electronic Surplus - FODB102
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details