onsemi Electronic Surplus - FODB100 FODB100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175023-FODB100 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175023-FODB100 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODB100 - 1175023-FODB100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODB100
1175023-FODB100
Electronic Surplus - FODB100 1175023-FODB100
Manufacturer: ON Semiconductor Win Source Part Number: 1175023-FODB100 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175023-FODB100
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 4-BGA (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 75V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-TEBGA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 1μs, 5μs
Turn On / Turn Off Time: 3μs, 5μs
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175023-FODB100
Product Name Electronic Surplus - FODB100
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolation, Si84xx Digital Isolators - Si8400AA-IS - Skyworks Solutions, Inc.
Specs
Form Factor NB SOIC8
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details