onsemi Electronic Surplus - FOD852 FOD852

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175021-FOD852 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Current Transfer Ratio (Maximum): 15000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175021-FOD852 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Current Transfer Ratio (Maximum): 15000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD852 - 1175021-FOD852 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD852
1175021-FOD852
Electronic Surplus - FOD852 1175021-FOD852
Manufacturer: ON Semiconductor Win Source Part Number: 1175021-FOD852 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Current Transfer Ratio (Maximum): 15000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175021-FOD852
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 150mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 300V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 1000% at 1mA
Current Transfer Ratio (Maximum): 15000% at 1mA
Vce Saturation (Maximum): 1.2V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100μs, 20μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175021-FOD852
Product Name Electronic Surplus - FOD852
Operating Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243510-SI8231AB-B-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details