onsemi 30V SOIC Gate Driver IC FOD8342V

Description
Optocoupler Drive Push-Pull 1-CH 30V 6-Pin SOIC Tube Product overview: FOD8342V from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30V, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FOD8342V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Drive Push-Pull 1-CH 30V 6-Pin SOIC Tube Product overview: FOD8342V from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30V, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FOD8342V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V SOIC Gate Driver IC - 906-FOD8342V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V SOIC Gate Driver IC
906-FOD8342V
30V SOIC Gate Driver IC 906-FOD8342V
Optocoupler Drive Push-Pull 1-CH 30V 6-Pin SOIC Tube Product overview: FOD8342V from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30V, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FOD8342V can be used for catalog matching and distributor lookup.

Optocoupler Drive Push-Pull 1-CH 30V 6-Pin SOIC Tube Product overview: FOD8342V from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30V, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FOD8342V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1371598-FOD8342V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1371598-FOD8342V
Isolators - Isolators - Gate Drivers 1371598-FOD8342V
Win Source Part Number: 1371598-FOD8342V Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Base Product Number: FOD8342 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output High, Low: 2.5A, 2.5A Approval Agency: UL Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 38ns, 24ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 3A Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Pulse Width Distortion (Max): 65ns Voltage - Output Supply: 10V ~ 30V

Win Source Part Number: 1371598-FOD8342V
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Base Product Number: FOD8342
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Current - Output High, Low: 2.5A, 2.5A
Approval Agency: UL
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 38ns, 24ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 3A
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Pulse Width Distortion (Max): 65ns
Voltage - Output Supply: 10V ~ 30V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8342V
Isolators - Isolators - Gate Drivers FOD8342V
OPTOISO 5KV 1CH GATE DVR 6SOP

OPTOISO 5KV 1CH GATE DVR 6SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-FOD8342V 1371598-FOD8342V FOD8342V
Product Name 30V SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Supply Voltage 10 to ? volts
Output Voltage 30 volts
Rise Time 38 ns
Fall Time 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2183S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
5 suppliers
 - 74HCT2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details