onsemi Isolators - Isolators - Gate Drivers FOD8342TR2V

Description
Win Source Part Number: 1017431-FOD8342TR2V Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 3A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8342TR2V-ND,FOD83 42TR2VOSDKR,FOD8342T R2VOSCT,FOD8342TR2VO STR Base Product Number: FOD8342 Approval Agency: IEC/EN/DIN, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1017431-FOD8342TR2V Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 3A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8342TR2V-ND,FOD83 42TR2VOSDKR,FOD8342T R2VOSCT,FOD8342TR2VO STR Base Product Number: FOD8342 Approval Agency: IEC/EN/DIN, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1017431-FOD8342TR2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1017431-FOD8342TR2V
Isolators - Isolators - Gate Drivers 1017431-FOD8342TR2V
Win Source Part Number: 1017431-FOD8342TR2V Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 3A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD8342TR2V-ND,FOD83 42TR2VOSDKR,FOD8342T R2VOSCT,FOD8342TR2VO STR Base Product Number: FOD8342 Approval Agency: IEC/EN/DIN, UR

Win Source Part Number: 1017431-FOD8342TR2V
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 38ns, 24ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Current - Peak Output: 3A
Pulse Width Distortion (Max): 65ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FOD8342TR2V-ND,FOD8342TR2VOSDKR,FOD8342TR2VOSCT,FOD8342TR2VOSTR
Base Product Number: FOD8342
Approval Agency: IEC/EN/DIN, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1017431-FOD8342TR2V
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details