onsemi Isolators - Gate Drivers - FOD8332R2V FOD8332R2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 811760-FOD8332R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 3A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 811760-FOD8332R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 3A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8332R2V - 811760-FOD8332R2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8332R2V
811760-FOD8332R2V
Isolators - Gate Drivers - FOD8332R2V 811760-FOD8332R2V
Manufacturer: ON Semiconductor Win Source Part Number: 811760-FOD8332R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/μs Current - Peak Output: 3A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 100ns Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 811760-FOD8332R2V
Packaging: Reel
Mounting Style: SMD
Approvals: IEC/EN/DIN, UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 4243Vrms
Common Mode Transient Immunity (Min): 35kV/μs
Current - Peak Output: 3A
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 25mA
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 100ns
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 3V ~ 15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 811760-FOD8332R2V
Product Name Isolators - Gate Drivers - FOD8332R2V
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243717-SI8237BB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details